Coilcraft CPS High-Reliability Chip Inductor ML413RAM222KLZ

Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAM222KLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAM222KLZ
High-Reliability Chip Inductor ML413RAM222KLZ
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAM222KLZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 2.2 microH
DCR 0.1860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Outgassing Compliant Chip Inductor - AE336RAA181_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.1800 microH
View Details