Datatronics™ Inductor, High Frequency Wirewound DR354-2 Series

Description
Features SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm.
Datasheet
Description
Features SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR354-2 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR354-2 Series
Inductor, High Frequency Wirewound DR354-2 Series
Features SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm.

Features

  • SMD Chip Inductor, Low profile.
  • Suitable for High Frequency Applications.
  • Inductance Range from 2.2nH to 820nH.
  • Operating Temp. -40C to +130C.
  • Size: 2.29mm x 1.73mm x 1.52mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR354-2 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details