Flyback transformer designed for the Linear Technology LT3751 Capacitor Charger Controller, with an input voltage range of 120-377 V and up to 500 V output. Features 3000 Vrms isolation between primary and secondary windings, 125 µH primary inductance at 0 A, and a turns ratio of 1:3. Primary DCR is 0.203 Ω max, with 9.17 µH leakage inductance and a peak primary current of 5.0 A. Supports ambient temperatures from -40°C to +85°C and a maximum part temperature of +125°C. Package is tray-mounted, 64 per tray, with RoHS-compliant tin-silver over nickel over phosphor bronze terminations. Weight is 37.3 g. MSL rating is 1. Dimensions are in mm and inches, with recommended PCB layout specified. Compatible with water or alcohol PCB cleaning only.
Audio Transformers / Signal Transformers HA4061 For LT 3751 500V 5A
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | HA4061-AL | HA4061-AL |
| Product Name | HA4061-AL Flyback Transformer for LT3751 | Audio Transformers / Signal Transformers |
| Transformer Type | Isolation |