Coilcraft, Inc. FA2786-BL CCFL Transformer for TI TPS68000 FA2786-BL FA2786-BLD

Description
Developed for Texas Instruments TPS68000 full bridge CCFL Controller Specified by TI in TPS68000EVM-202 dual-transformer reference design
Request a Quote
Description
Developed for Texas Instruments TPS68000 full bridge CCFL Controller Specified by TI in TPS68000EVM-202 dual-transformer reference design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FA2786-BL is a CCFL transformer designed for use with the Texas Instruments TPS68000 Phase Shift Full Bridge CCFL Controller, operating at frequencies up to 100 kHz. It features a 1:100 turns ratio, 160 µH minimum output inductance, and supports an input voltage range of 8 to 20 V with a maximum primary current of 7.0 A. The transformer provides 500 Vrms isolation between windings and 2000 Vrms isolation from each winding to the core, with a maximum primary DCR of 0.621 Ω and secondary DCR of 937.3 Ω. It is rated for an ambient operating temperature range of −40°C to +85°C. The device weighs 6.0 g and uses tin-silver over nickel over phosphor bronze terminations. It is packaged on a 13-inch reel with 44 mm wide, 0.37 mm thick plastic tape, 20 mm pocket spacing, and 7.8 mm pocket depth. The part is specified in the TPS68000EVM-202 reference design.

Datasheet Summary
Powered by GS/AI

The FA2786-BL is a CCFL transformer designed for use with the Texas Instruments TPS68000 Phase Shift Full Bridge CCFL Controller, operating at frequencies up to 100 kHz. It features a 1:100 turns ratio, 160 µH minimum output inductance, and supports an input voltage range of 8 to 20 V with a maximum primary current of 7.0 A. The transformer provides 500 Vrms isolation between windings and 2000 Vrms isolation from each winding to the core, with a maximum primary DCR of 0.621 Ω and secondary DCR of 937.3 Ω. It is rated for an ambient operating temperature range of −40°C to +85°C. The device weighs 6.0 g and uses tin-silver over nickel over phosphor bronze terminations. It is packaged on a 13-inch reel with 44 mm wide, 0.37 mm thick plastic tape, 20 mm pocket spacing, and 7.8 mm pocket depth. The part is specified in the TPS68000EVM-202 reference design.

Suppliers

Company
Product
Description
Supplier Links
FA2786-BL CCFL Transformer for TI TPS68000 - FA2786-BL FA2786-BLD - Coilcraft, Inc.
Cary, IL, USA
FA2786-BL CCFL Transformer for TI TPS68000
FA2786-BL FA2786-BLD
FA2786-BL CCFL Transformer for TI TPS68000 FA2786-BL FA2786-BLD
Developed for Texas Instruments TPS68000 full bridge CCFL Controller Specified by TI in TPS68000EVM-202 dual-transformer reference design
  • Developed for Texas Instruments TPS68000 full bridge CCFL Controller
  • Specified by TI in TPS68000EVM-202 dual-transformer reference design
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FA2786-BL FA2786-BLD
Product Name FA2786-BL CCFL Transformer for TI TPS68000
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

C1099 Flyback Transformer for Maxim MAX5941A PoE Interface - C1099-AL C1099-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
D1766-AL PoE Transformer for Linear Technology LTC4267 - D1766-AL D1766-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HP2-0116 HP2-0116LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL2810-1L FL2810-1LD - FL2810-1L FL2810-1LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details