Coilcraft, Inc. LPH8045 Series 3-Winding Coupled Inductors/Transformers LPH8045-153

Description
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded
Request a Quote
Description
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPH8045-153 is a three-winding coupled inductor with 15 µH per winding, rated for a maximum DC current of 2.90 A at a 30% inductance drop and a 40°C temperature rise at 25°C ambient. It has a typical DCR of 0.306 Ω per winding and a self-resonant frequency of 18.9 MHz. The device features 200 Vrms isolation between windings, operates from -40°C to +85°C, and meets RoHS and halogen-free requirements. It is packaged in a surface-mount format with dimensions of 8.05 mm × 8.05 mm × 4.95 mm and is rated for reflow soldering per MSL Level 1. The package uses 16 mm wide tape with 12 mm pocket spacing for automated placement.

Datasheet Summary
Powered by GS/AI

The LPH8045-153 is a three-winding coupled inductor with 15 µH per winding, rated for a maximum DC current of 2.90 A at a 30% inductance drop and a 40°C temperature rise at 25°C ambient. It has a typical DCR of 0.306 Ω per winding and a self-resonant frequency of 18.9 MHz. The device features 200 Vrms isolation between windings, operates from -40°C to +85°C, and meets RoHS and halogen-free requirements. It is packaged in a surface-mount format with dimensions of 8.05 mm × 8.05 mm × 4.95 mm and is rated for reflow soldering per MSL Level 1. The package uses 16 mm wide tape with 12 mm pocket spacing for automated placement.

Suppliers

Company
Product
Description
Supplier Links
LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-153 - Coilcraft, Inc.
Cary, IL, USA
LPH8045 Series 3-Winding Coupled Inductors/Transformers
LPH8045-153
LPH8045 Series 3-Winding Coupled Inductors/Transformers LPH8045-153
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded

Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.

  • Three 1 : 1 windings can be wired in a variety of ways:
    As a 1 : 1, 2 : 1 or 1 : 2 transformer;
    as a 1 : 1 transformer with an aux winding;
    as a gate drive transformer;
    as a SEPIC inductor; etc.
  • Low DCR
  • Excellent current handling
  • Magnetically shielded
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPH8045-153
Product Name LPH8045 Series 3-Winding Coupled Inductors/Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

C1154 Flyback Transformer for PoE - C1154-BL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Miniature Surface Mount Transformers - T6437-DL T6437-DLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Input Voltage 5 volts
View Details
HP5 Series Hexa-Path Magnetics - HPH5-1200 HPH5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0158 HPH6-0158L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details