Coilcraft, Inc. Audio Transformers / Signal Transformers C1591-ALB

Description
Audio Transformers / Signal Transformers C1591 TI LM5070 3uH 5.0 V 0.6 A
Datasheet
Description
Audio Transformers / Signal Transformers C1591 TI LM5070 3uH 5.0 V 0.6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
C1591-ALB
Audio Transformers / Signal Transformers C1591-ALB
Audio Transformers / Signal Transformers C1591 TI LM5070 3uH 5.0 V 0.6 A

Audio Transformers / Signal Transformers C1591 TI LM5070 3uH 5.0 V 0.6 A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number C1591-ALB
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FA2469 Flyback Transformers - FA2469-AL FA2469-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1611455-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details