Coilcraft, Inc. D18XX, CS1XXX Series Current Sensors CS1050L

Description
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Description
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS1050L is a current sensor designed to function as the secondary of a current transformer, with a 50-turn coil and a terminating resistance of 1.4 ohms to achieve 1 V/A output for a 35 A primary current. It operates over a frequency range of 3 kHz to 1000 kHz and supports a volt-time product of 149 Vµsec. The sensor has a minimum inductance of 5 mH and a maximum DC resistance of 0.7 ohms. It is available in a molded package weighing 4.0 to 4.5 grams, with tin-silver-copper over copper terminations. The ambient temperature range is -40°C to +85°C. Its color code is green.

Datasheet Summary
Powered by GS/AI

The CS1050L is a current sensor designed to function as the secondary of a current transformer, with a 50-turn coil and a terminating resistance of 1.4 ohms to achieve 1 V/A output for a 35 A primary current. It operates over a frequency range of 3 kHz to 1000 kHz and supports a volt-time product of 149 Vµsec. The sensor has a minimum inductance of 5 mH and a maximum DC resistance of 0.7 ohms. It is available in a molded package weighing 4.0 to 4.5 grams, with tin-silver-copper over copper terminations. The ambient temperature range is -40°C to +85°C. Its color code is green.

Suppliers

Company
Product
Description
Supplier Links
D18XX, CS1XXX Series Current Sensors - CS1050L - Coilcraft, Inc.
Cary, IL, USA
D18XX, CS1XXX Series Current Sensors
CS1050L
D18XX, CS1XXX Series Current Sensors CS1050L
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
  • Senses current up to 35 A at frequencies up to 1 MHz
  • 1 Volt per Ampere sensitivity (variable through suitable termination)
  • Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
  • 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
  • Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CS1050L
Product Name D18XX, CS1XXX Series Current Sensors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FL2810-1L FL2810-1LD - FL2810-1L FL2810-1LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flyback Transformers for STMicroelectronics PM8803 - HA3691-AL HA3691-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-195D3SL FCT1-195D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-332 LPD5010-332MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details