Coilcraft, Inc. No-Opto Flyback Transformer AC1584-AL AC1584-AL

Description
The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The AC1584-AL is optimized for a 37 – 57 V input voltage range and generates an output at 5 V, 2.4 A. Optimized for MP8017 Active clamp Flyback converter for Monolithic Power. Designed to meet IEEE802.3af standard for 13 W POE PD converters and operates with 37 – 57 V input 1500 Vrms, one minute isolation (hipot) between primary and secondary
Request a Quote
Description
The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The AC1584-AL is optimized for a 37 – 57 V input voltage range and generates an output at 5 V, 2.4 A. Optimized for MP8017 Active clamp Flyback converter for Monolithic Power. Designed to meet IEEE802.3af standard for 13 W POE PD converters and operates with 37 – 57 V input 1500 Vrms, one minute isolation (hipot) between primary and secondary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC1584-AL is a no-opto flyback transformer optimized for the MP8017 active-clamp flyback converter, designed to meet IEEE 802.3af for 13 W PoE PD applications with a 37-57 V input and 5 V, 2.4 A output. It has a 1500 Vrms, one-minute isolation rating between primary and secondary windings. The part is packaged in a 13-inch machine-ready reel with tape dimensions of 32 mm width, 0.5 mm thickness, 20 mm pocket spacing, and 10.69 mm pocket depth. It weighs 2.1 g and is rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component meets MSL 1 moisture sensitivity level and withstands three reflows at +260°C for 40 seconds each. Primary inductance is 55 µH ±10% at 0 A, with DC saturation current of 1.8 A, and leakage inductance of 1.25 µH. Turns ratio is 1:0.208:0.208.

Datasheet Summary
Powered by GS/AI

The AC1584-AL is a no-opto flyback transformer optimized for the MP8017 active-clamp flyback converter, designed to meet IEEE 802.3af for 13 W PoE PD applications with a 37-57 V input and 5 V, 2.4 A output. It has a 1500 Vrms, one-minute isolation rating between primary and secondary windings. The part is packaged in a 13-inch machine-ready reel with tape dimensions of 32 mm width, 0.5 mm thickness, 20 mm pocket spacing, and 10.69 mm pocket depth. It weighs 2.1 g and is rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component meets MSL 1 moisture sensitivity level and withstands three reflows at +260°C for 40 seconds each. Primary inductance is 55 µH ±10% at 0 A, with DC saturation current of 1.8 A, and leakage inductance of 1.25 µH. Turns ratio is 1:0.208:0.208.

Suppliers

Company
Product
Description
Supplier Links
No-Opto Flyback Transformer AC1584-AL - AC1584-AL - Coilcraft, Inc.
Cary, IL, USA
No-Opto Flyback Transformer AC1584-AL
AC1584-AL
No-Opto Flyback Transformer AC1584-AL AC1584-AL
The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The AC1584-AL is optimized for a 37 – 57 V input voltage range and generates an output at 5 V, 2.4 A. Optimized for MP8017 Active clamp Flyback converter for Monolithic Power. Designed to meet IEEE802.3af standard for 13 W POE PD converters and operates with 37 – 57 V input 1500 Vrms, one minute isolation (hipot) between primary and secondary

The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The AC1584-AL is optimized for a 37 – 57 V input voltage range and generates an output at 5 V, 2.4 A.

  • Optimized for MP8017 Active clamp Flyback converter for Monolithic Power.
  • Designed to meet IEEE802.3af standard for 13 W POE PD converters and operates with 37 – 57 V input
  • 1500 Vrms, one minute isolation (hipot) between primary and secondary
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number AC1584-AL
Product Name No-Opto Flyback Transformer AC1584-AL
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

D18XX, CS1XXX Series Current Sensors - D1869L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-822 LPD8035V-822MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1514 Series Shielded Coupled Power Inductors - MSD1514-333 MSD1514-333MED - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details