Coilcraft, Inc. D18XX, CS1XXX Series Current Sensors D1869L

Description
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Description
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1869L is an encapsulated current sensor designed to function as the secondary of a current transformer, with a 50-turn coil and a maximum sensed current of 35 A across frequencies from 3 kHz to 1 MHz. Its terminating resistance is 1.4 ohms, producing a 1 V output at 35 A primary current. It measures 20.3 mm in length, 5.08 mm in width, and 5.71 mm in height, with tin-silver over copper terminations and a weight of 4.0 to 4.5 grams. The operating ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The D1869L is an encapsulated current sensor designed to function as the secondary of a current transformer, with a 50-turn coil and a maximum sensed current of 35 A across frequencies from 3 kHz to 1 MHz. Its terminating resistance is 1.4 ohms, producing a 1 V output at 35 A primary current. It measures 20.3 mm in length, 5.08 mm in width, and 5.71 mm in height, with tin-silver over copper terminations and a weight of 4.0 to 4.5 grams. The operating ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
D18XX, CS1XXX Series Current Sensors - D1869L - Coilcraft, Inc.
Cary, IL, USA
D18XX, CS1XXX Series Current Sensors
D1869L
D18XX, CS1XXX Series Current Sensors D1869L
Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
  • Senses current up to 35 A at frequencies up to 1 MHz
  • 1 Volt per Ampere sensitivity (variable through suitable termination)
  • Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
  • 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
  • Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number D1869L
Product Name D18XX, CS1XXX Series Current Sensors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CU8758-AL - CU8758-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0084 HPH3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Power Factor Controller Coils for ON Semiconductor NCP1653 - C1061-AL - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details