Tooling Technology Adjustable Pressure Box PX300

Description
Constructed from aircraft aluminum, our superior pressure boxes are made to withstand rigorous long-term use. Manufactured in three standard sizes, we can also engineer and create custom pressure boxes to suit your needs. Our boxes adjust quickly in 1" increments by simply repositioning the movable front panel. Accommodates molds 4.5" high. Standard features include: A pressure gauge and relief valve provide safe and accurate air pressure monitoring Threaded stainless steel Helicoil inserts ensure free-running fastener holes Two 1" ports provide maximum form air for fast, crisp forming Standard overall height 6" Water-cooled rear panel prevents oven heat migration Grip-tight sheet-clamp grooves on front and rear panels "H-style" silicone cord assures airtight double seal between sheet and pressure box Optional T-slot machine mounting available
Description
Constructed from aircraft aluminum, our superior pressure boxes are made to withstand rigorous long-term use. Manufactured in three standard sizes, we can also engineer and create custom pressure boxes to suit your needs. Our boxes adjust quickly in 1" increments by simply repositioning the movable front panel. Accommodates molds 4.5" high. Standard features include: A pressure gauge and relief valve provide safe and accurate air pressure monitoring Threaded stainless steel Helicoil inserts ensure free-running fastener holes Two 1" ports provide maximum form air for fast, crisp forming Standard overall height 6" Water-cooled rear panel prevents oven heat migration Grip-tight sheet-clamp grooves on front and rear panels "H-style" silicone cord assures airtight double seal between sheet and pressure box Optional T-slot machine mounting available

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pressure Box - PX300 - Tooling Technology
Fort Loramie, OH, USA
Adjustable Pressure Box
PX300
Adjustable Pressure Box PX300
Constructed from aircraft aluminum, our superior pressure boxes are made to withstand rigorous long-term use. Manufactured in three standard sizes, we can also engineer and create custom pressure boxes to suit your needs. Our boxes adjust quickly in 1" increments by simply repositioning the movable front panel. Accommodates molds 4.5" high. Standard features include: A pressure gauge and relief valve provide safe and accurate air pressure monitoring Threaded stainless steel Helicoil inserts ensure free-running fastener holes Two 1" ports provide maximum form air for fast, crisp forming Standard overall height 6" Water-cooled rear panel prevents oven heat migration Grip-tight sheet-clamp grooves on front and rear panels "H-style" silicone cord assures airtight double seal between sheet and pressure box Optional T-slot machine mounting available

Constructed from aircraft aluminum, our superior pressure boxes are made to withstand rigorous long-term use. Manufactured in three standard sizes, we can also engineer and create custom pressure boxes to suit your needs. Our boxes adjust quickly in 1" increments by simply repositioning the movable front panel. Accommodates molds 4.5" high.

Standard features include:

  • A pressure gauge and relief valve provide safe and accurate air pressure monitoring
  • Threaded stainless steel Helicoil inserts ensure free-running fastener holes
  • Two 1" ports provide maximum form air for fast, crisp forming
  • Standard overall height 6"
  • Water-cooled rear panel prevents oven heat migration
  • Grip-tight sheet-clamp grooves on front and rear panels
  • "H-style" silicone cord assures airtight double seal between sheet and pressure box
  • Optional T-slot machine mounting available
Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Tooling Plates and Columns
Product Number PX300
Product Name Adjustable Pressure Box
Plate / Block Type Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Quick-Loc™ 52mm Round Receivers - QL2-100315 - Jergens, Inc.
Specs
Weight 6.17 lbs (2.8 kg)
Shape Round
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Adjustable Mold Bases - MB190 - Tooling Technology
Specs
Plate / Block Type Platen / Mold Plate
View Details