Tooling Technology Adjustable Mold Bases MB190

Description
A thermoforming platform for plate mounted male molds Experience is the key to every Adjustable Master Mold Base we make. Behind each adjustable master mold base, you'll find years of tooling design experience and countless satisfied job shops. Our Mold Base easily adjusts to job-specific lengths. Simply loosen two screws, slide the front clamp bar to the desired mold plate length, mount the mold plate, tighten the screws-and you're ready for part forming. "Master-full" features & benefits Rapid mold changeover Front/rear sheet clamps pinch off and isolate hot plastic sheet, preventing distortion by holding sheets flat prior to plastic displacement by molds or plugs Two 1 1/2" NPT vacuum ports provide maximum air evacuation and guarantee sharp part production Simple adjustability to required index length Five gallon-per-minute coolant flow rate ensures maximum cooling through two independent water circuits reduces mold temperature recovery time and increases cycle rate. Standard overall height 5.5" Our Adjustable Master Mold Bases are manufactured and stocked in three standard sizes (other sizes available on request), while machine mounting can be custom-suited to your specific thermoformer.
Description
A thermoforming platform for plate mounted male molds Experience is the key to every Adjustable Master Mold Base we make. Behind each adjustable master mold base, you'll find years of tooling design experience and countless satisfied job shops. Our Mold Base easily adjusts to job-specific lengths. Simply loosen two screws, slide the front clamp bar to the desired mold plate length, mount the mold plate, tighten the screws-and you're ready for part forming. "Master-full" features & benefits Rapid mold changeover Front/rear sheet clamps pinch off and isolate hot plastic sheet, preventing distortion by holding sheets flat prior to plastic displacement by molds or plugs Two 1 1/2" NPT vacuum ports provide maximum air evacuation and guarantee sharp part production Simple adjustability to required index length Five gallon-per-minute coolant flow rate ensures maximum cooling through two independent water circuits reduces mold temperature recovery time and increases cycle rate. Standard overall height 5.5" Our Adjustable Master Mold Bases are manufactured and stocked in three standard sizes (other sizes available on request), while machine mounting can be custom-suited to your specific thermoformer.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Mold Bases - MB190 - Tooling Technology
Fort Loramie, OH, USA
Adjustable Mold Bases
MB190
Adjustable Mold Bases MB190
A thermoforming platform for plate mounted male molds Experience is the key to every Adjustable Master Mold Base we make. Behind each adjustable master mold base, you'll find years of tooling design experience and countless satisfied job shops. Our Mold Base easily adjusts to job-specific lengths. Simply loosen two screws, slide the front clamp bar to the desired mold plate length, mount the mold plate, tighten the screws-and you're ready for part forming. "Master-full" features & benefits Rapid mold changeover Front/rear sheet clamps pinch off and isolate hot plastic sheet, preventing distortion by holding sheets flat prior to plastic displacement by molds or plugs Two 1 1/2" NPT vacuum ports provide maximum air evacuation and guarantee sharp part production Simple adjustability to required index length Five gallon-per-minute coolant flow rate ensures maximum cooling through two independent water circuits reduces mold temperature recovery time and increases cycle rate. Standard overall height 5.5" Our Adjustable Master Mold Bases are manufactured and stocked in three standard sizes (other sizes available on request), while machine mounting can be custom-suited to your specific thermoformer.

A thermoforming platform for plate mounted male molds

Experience is the key to every Adjustable Master Mold Base we make. Behind each adjustable master mold base, you'll find years of tooling design experience and countless satisfied job shops.

Our Mold Base easily adjusts to job-specific lengths. Simply loosen two screws, slide the front clamp bar to the desired mold plate length, mount the mold plate, tighten the screws-and you're ready for part forming.

"Master-full" features & benefits

  • Rapid mold changeover
  • Front/rear sheet clamps pinch off and isolate hot plastic sheet, preventing distortion by holding sheets flat prior to plastic displacement by molds or plugs
  • Two 1 1/2" NPT vacuum ports provide maximum air evacuation and guarantee sharp part production
  • Simple adjustability to required index length
  • Five gallon-per-minute coolant flow rate ensures maximum cooling through two independent water circuits reduces mold temperature recovery time and increases cycle rate.
  • Standard overall height 5.5"

Our Adjustable Master Mold Bases are manufactured and stocked in three standard sizes (other sizes available on request), while machine mounting can be custom-suited to your specific thermoformer.

Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Tooling Plates and Columns
Product Number MB190
Product Name Adjustable Mold Bases
Plate / Block Type Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
12 Station Production Vise Columns - 49413 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Adjustable Mold Bases - MB250 - Tooling Technology
Specs
Plate / Block Type Platen / Mold Plate
View Details