Cognex Corporation DATAMAN 370 SERIES Fixed-Mount Barcode Readers DataMan 374

Description
DataMan 370 Series Features DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per facility, even when applications have multiple codes and symbologies. 2X read performance and power DataMan 370 series barcode readers are optimized with the latest decoding algorithms to ensure fast and superior read rate performance for 1D and 2D codes. DataMan 370’s multi-core processor enables it to run these algorithms and processes in parallel, resulting in two times the performance and power of comparable high-performance readers. Best-in-class image formation DataMan 370 uses High Dynamic Range (HDR) imaging technology to acquire single images that are 16 times more detailed than conventional sensors. It globally enhances image quality and contrast, resulting in greater depth-of-field and improved handling of low contrast codes. Modularity provides unparalleled flexibility DataMan 370’s proven modular design shares the same lighting, lens, and communication options as other DataMan readers, providing maximum flexibility and ease-of-use. New high-powered integrated torch (HPIT) option provides unmatched illumination power, eliminating the need for external lighting. Easy setup and operation DataMan Setup Tool software simplifies installation and operation of Cognex barcode readers. It captures images in real time for user review and tracks read result history. Intelligent auto-tuning and application assistants guide the user to quickly optimize complex parameters with ease. The Setup Tool also provides process control metrics and performance feedback.
Request a Quote
Description
DataMan 370 Series Features DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per facility, even when applications have multiple codes and symbologies. 2X read performance and power DataMan 370 series barcode readers are optimized with the latest decoding algorithms to ensure fast and superior read rate performance for 1D and 2D codes. DataMan 370’s multi-core processor enables it to run these algorithms and processes in parallel, resulting in two times the performance and power of comparable high-performance readers. Best-in-class image formation DataMan 370 uses High Dynamic Range (HDR) imaging technology to acquire single images that are 16 times more detailed than conventional sensors. It globally enhances image quality and contrast, resulting in greater depth-of-field and improved handling of low contrast codes. Modularity provides unparalleled flexibility DataMan 370’s proven modular design shares the same lighting, lens, and communication options as other DataMan readers, providing maximum flexibility and ease-of-use. New high-powered integrated torch (HPIT) option provides unmatched illumination power, eliminating the need for external lighting. Easy setup and operation DataMan Setup Tool software simplifies installation and operation of Cognex barcode readers. It captures images in real time for user review and tracks read result history. Intelligent auto-tuning and application assistants guide the user to quickly optimize complex parameters with ease. The Setup Tool also provides process control metrics and performance feedback.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DATAMAN 370 SERIES Fixed-Mount Barcode Readers -  - Cognex Corporation
Natick, MA, United States
DATAMAN 370 SERIES Fixed-Mount Barcode Readers
DATAMAN 370 SERIES Fixed-Mount Barcode Readers
DataMan 370 Series Features DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per facility, even when applications have multiple codes and symbologies. 2X read performance and power DataMan 370 series barcode readers are optimized with the latest decoding algorithms to ensure fast and superior read rate performance for 1D and 2D codes. DataMan 370’s multi-core processor enables it to run these algorithms and processes in parallel, resulting in two times the performance and power of comparable high-performance readers. Best-in-class image formation DataMan 370 uses High Dynamic Range (HDR) imaging technology to acquire single images that are 16 times more detailed than conventional sensors. It globally enhances image quality and contrast, resulting in greater depth-of-field and improved handling of low contrast codes. Modularity provides unparalleled flexibility DataMan 370’s proven modular design shares the same lighting, lens, and communication options as other DataMan readers, providing maximum flexibility and ease-of-use. New high-powered integrated torch (HPIT) option provides unmatched illumination power, eliminating the need for external lighting. Easy setup and operation DataMan Setup Tool software simplifies installation and operation of Cognex barcode readers. It captures images in real time for user review and tracks read result history. Intelligent auto-tuning and application assistants guide the user to quickly optimize complex parameters with ease. The Setup Tool also provides process control metrics and performance feedback.

DataMan 370 Series Features

DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per facility, even when applications have multiple codes and symbologies.


2X read performance and power

DataMan 370 series barcode readers are optimized with the latest decoding algorithms to ensure fast and superior read rate performance for 1D and 2D codes. DataMan 370’s multi-core processor enables it to run these algorithms and processes in parallel, resulting in two times the performance and power of comparable high-performance readers.


Best-in-class image formation

DataMan 370 uses High Dynamic Range (HDR) imaging technology to acquire single images that are 16 times more detailed than conventional sensors. It globally enhances image quality and contrast, resulting in greater depth-of-field and improved handling of low contrast codes.


Modularity provides unparalleled flexibility

DataMan 370’s proven modular design shares the same lighting, lens, and communication options as other DataMan readers, providing maximum flexibility and ease-of-use. New high-powered integrated torch (HPIT) option provides unmatched illumination power, eliminating the need for external lighting.


Easy setup and operation

DataMan Setup Tool software simplifies installation and operation of Cognex barcode readers. It captures images in real time for user review and tracks read result history. Intelligent auto-tuning and application assistants guide the user to quickly optimize complex parameters with ease. The Setup Tool also provides process control metrics and performance feedback.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Barcode Scanners
Product Name DATAMAN 370 SERIES Fixed-Mount Barcode Readers
Bar Code Scanner Type Vertical: Counter-top
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 89454823 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
DataMan 280 Series Fixed-Mount Barcode Readers -  - Cognex Corporation
Specs
Bar Code Scanner Type Vertical: Counter-top
Interface Options Other; 2 opto-isolated, 2 configurable
Features Audible or Visual 'Good Reading' Indicator
View Details