Cognex Corporation Datasheets for Barcode Scanners
Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.
Barcode Scanners: Learn more
| Product Name | Notes |
|---|---|
| DataMan 150/260 Series Features For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility... | |
| Any code, every time Achieve greater throughput and read rates by incorporating the DataMan 580 into your Cognex Modular Vision Tunnel. Through advanced hardware and intuitive software, the DataMan 580... | |
| Barcode verification is the process of grading the quality of barcodes. Barcode verifiers capture images and generate reports to demonstrate compliance to parameters within industry standardization guidelines. The DataMan 8072... | |
| Cognex barcode verification technology ensures the readability and compliance of 1D and 2D barcodes to industry standardization guidelines. Today most companies spot check codes one at a time using an... | |
| Cutting-edge performance for the toughest codes Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect... | |
| DataMan 370 Series Features DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its... | |
| DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. | |
| Simplify barcode reading operations with a single reader The DataMan 380 is an image-based barcode reader that provides insightful, actionable data by capturing and tracking product and package information in... | |
| The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items... | |
| The DataMan 290 is an AI-powered barcode reader built to handle a wide range of applications, from simple to complex. It delivers industry-leading read rates in any environment, thanks to... | |
| The DataMan 390 is an AI-powered barcode reader with high resolution and a wide field of view built to handle complex applications and read multiple symbologies in tough environments. It... | |
| The DataMan 475VS series offers robust grading algorithms, diagnostic tools, and reporting options for offline barcode verification. The adjustable stand and built-in software focusing feature provide users with an easy,... | |
| Ultra-Compact Size, Unmatched Code Reading Boost throughput and operational efficiency with DataMan 80 series barcode readers. These image-based readers leverage advanced algorithms to track items throughout manufacturing and logistics facilities. |