Cocker-Weber Brush Company Powdercoater

Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/2" cylinder Description 13-1/2" long 4" diameter .003" nylon filled Powdercoater Cylinder Brush
Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/2" cylinder Description 13-1/2" long 4" diameter .003" nylon filled Powdercoater Cylinder Brush

Suppliers

Company
Product
Description
Supplier Links
Powdercoater -  - Cocker-Weber Brush Company
Telford, PA, USA
Powdercoater
Powdercoater
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/2" cylinder Description 13-1/2" long 4" diameter .003" nylon filled Powdercoater Cylinder Brush

Cylinder & Wheel Brushes

Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products.

Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together.

13-1/2" cylinder

Description

13-1/2" long
4" diameter
.003" nylon filled
Powdercoater Cylinder Brush

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name Powdercoater
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Paint Brushes - 3152621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2 inch (50.8 mm)
View Details
Twisted Brushes - Power Tube Brushes - 05307 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 5.5 inch (140 mm)
View Details
KS12020, 12 Inch Knot Wheel - 42126 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details