DEWALT Industrial Tool Co. 4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW4925

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel - DW4925 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
DW4925
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW4925
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4925
Product Name 4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 2878186 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 9.65 inch (245 mm)
View Details
Wire Wheel Brushes for Die Grinders - C2220 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.6250 inch (15.87 mm)
Rotary Speed 20000 rpm
View Details
1" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49053 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details