Cocker-Weber Brush Company Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| Cup & End BrushesSimilar to disk brushes, cup and end brushes are smaller and used for reaching into cracks, crevices or odd shaped spaces. End brushes excel where a small... | |
| Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes... | |
| Dental Laboratory BrushesCocker-Weber Brush Company offers a complete line of brushes that meet the stringent requirements of dental laboratory applications. Cocker-Weber Dental Laboratory Brushes are the finest brushes available worldwide. | |
| Disk BrushesDisk brushes are used when the brushing action is more effectively applied to a flat surface in a circular manner. They are used for activities as diverse as finishing,... | |
| Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans... | |
| Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are... | |
| Strip BrushStrip brushes for packaging and other machines#7 Channel 330mm long 25mm filament length Description #7 Channel 330mm long .006" crimped black nylon filament fill 25mm filament length Replacement brushes... | |
| Strip BrushStrip brushes for packaging and other machinesExample of a brush built on an aluminum rod |