Cocker-Weber Brush Company 10 Knot End Brush

Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 10 Knot End Brush Description 5/8" diameter base with 10 converging tufts of stiff Chungking bristle trimmed 1" long
Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 10 Knot End Brush Description 5/8" diameter base with 10 converging tufts of stiff Chungking bristle trimmed 1" long

Suppliers

Company
Product
Description
Supplier Links
10 Knot End Brush -  - Cocker-Weber Brush Company
Telford, PA, USA
10 Knot End Brush
10 Knot End Brush
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 10 Knot End Brush Description 5/8" diameter base with 10 converging tufts of stiff Chungking bristle trimmed 1" long

Jewelers Polishing Brushes

Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available.
Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole.

All brushes are made in America. We do not import brushes and relabel them.

10 Knot End Brush

Description

5/8" diameter base with 10 converging tufts of stiff Chungking bristle trimmed 1" long

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name 10 Knot End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Anti Static Brushes - 2878186 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 9.65 inch (245 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0127800 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743203-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details