Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts.
The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
| Abtex Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 0127800 |
| Product Name | Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 3 inch (76.2 mm) |
| Rotary Speed | 1800 rpm |
| Abrasive Type | Silicon Carbide |