Clippard Minimatic® Slip-On Fitting XT2-202

Description
#10-32 to 1/16" ID Hose Cross Fitting
Request a Quote
Description
#10-32 to 1/16" ID Hose Cross Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® XT2-202 is a #10-32 male to three 1/16-inch barb cross fitting made of electroless nickel-plated brass, designed for use with Clippard urethane hose. It has a 1/4-inch square body and a total length of 0.515 inches, with a 0.670-inch overall width. The fitting includes a Buna-N gasket, though it is not pre-installed, and is rated to hold to the burst pressure of polyurethane hose without additional clamps.

Datasheet Summary
Powered by GS/AI

The Minimatic® XT2-202 is a #10-32 male to three 1/16-inch barb cross fitting made of electroless nickel-plated brass, designed for use with Clippard urethane hose. It has a 1/4-inch square body and a total length of 0.515 inches, with a 0.670-inch overall width. The fitting includes a Buna-N gasket, though it is not pre-installed, and is rated to hold to the burst pressure of polyurethane hose without additional clamps.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - XT2-202 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
XT2-202
Minimatic® Slip-On Fitting XT2-202
#10-32 to 1/16" ID Hose Cross Fitting

#10-32 to 1/16" ID Hose Cross Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number XT2-202
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BT05N - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; #10-32
Material Thermoplastic
View Details
Push-Quick Fitting - PQ-ME08N - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 10-32
Material Thermoplastic
View Details
Push-Quick Male Elbow, 1/2
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Valve Adapter - PB-30 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting
View Details