Minimatic® #10-32 male to 1/8" ID hose cross fitting with three 1/16" and one 1/8" barb connections, designed for use with Clippard urethane hose. Constructed of electroless nickel-plated brass, it features a 0.515" overall length and 0.156" hex head, with a Buna-N gasket included but not installed. Holds to the burst pressure of polyurethane hose without requiring additional clamps.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | XT4-402 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Cross 4-Way Fitting; Adapter Fitting |