Clippard Minimatic® Slip-On Fitting S42-2

Description
1/8" to 1/16" ID Hose Tee Swivel
Request a Quote
Description
1/8" to 1/16" ID Hose Tee Swivel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, specifically part number S42-2, is designed for use with 1/8" to 1/16" ID hoses. It features a #10-32 thread and is constructed from materials that are electroless nickel-plated, ensuring durability and resistance to corrosion. The fitting includes a gasket, although it is not installed, and is available in packs of five. This product is suitable for applications requiring reliable connections in pneumatic systems. The fitting's design allows for easy integration into existing setups, making it a practical choice for engineers looking for efficient and effective hose connections.

Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, specifically part number S42-2, is designed for use with 1/8" to 1/16" ID hoses. It features a #10-32 thread and is constructed from materials that are electroless nickel-plated, ensuring durability and resistance to corrosion. The fitting includes a gasket, although it is not installed, and is available in packs of five. This product is suitable for applications requiring reliable connections in pneumatic systems. The fitting's design allows for easy integration into existing setups, making it a practical choice for engineers looking for efficient and effective hose connections.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - S42-2 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
S42-2
Minimatic® Slip-On Fitting S42-2
1/8" to 1/16" ID Hose Tee Swivel

1/8" to 1/16" ID Hose Tee Swivel

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number S42-2
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Elbow, 5/32”, 1/8” NPT - PQ-FE05P - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Slip-On Fitting - C44 - Clippard
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Stack Elbow, 5/16”, 1/4” NPT - PQ-SE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details