CM-037 is a modular subplate designed to mount three valves with 1/8" NPT ports. It measures 10.75" in length, 3.00" in width, and 0.625" in height, with four 0.196" diameter mounting holes. The subplate is compatible with mounting strips and provides standardized port numbering for easy piping identification. It shares mounting and dimensional features with other subplates in the series, including keyed module stem alignment for precise installation.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-037 |
| Product Name | Pneumatic Circuit Boards - Adapter Subplate - Triple Module - 1/8” Ports |
| Form Factor | Pneumatic Circuit Board |