Clippard Push-Quick Male Elbow, 6 mm, R1/8 PQ-MA06MR

Description
Push-Quick Male Elbow, 6 mm, R1/8
Request a Quote
Description
Push-Quick Male Elbow, 6 mm, R1/8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick male angle connector with 6 mm tubing bore and R1/8 internal pipe thread, featuring a 10 mm hex wrench size and 0.520 inch contact length. Includes a green release button. Fittings with R1/8 thread are supplied with pre-applied sealant.

Datasheet Summary
Powered by GS/AI

Push-Quick male angle connector with 6 mm tubing bore and R1/8 internal pipe thread, featuring a 10 mm hex wrench size and 0.520 inch contact length. Includes a green release button. Fittings with R1/8 thread are supplied with pre-applied sealant.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Cincinnati, OH, United States
Push-Quick Male Elbow, 6 mm, R1/8
PQ-MA06MR
Push-Quick Male Elbow, 6 mm, R1/8 PQ-MA06MR
Push-Quick Male Elbow, 6 mm, R1/8

Push-Quick Male Elbow, 6 mm, R1/8

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-MA06MR
Product Name Push-Quick Male Elbow, 6 mm, R1/8
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BC08P - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/4 NPT
Material Brass/Bronze
View Details
Push-Quick Fitting - PQ-UE06M2 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; R 1/4
Material Thermoplastic
View Details
Push-Quick Female Elbow, 5/16”, 1/8” NPT - PQ-FE10P - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick Fitting - PQ-CU08 - Clippard
Specs
Fitting Type Tube Fitting; Cross 4-Way Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details