PB-30 is an aluminum adapter for coupling 30 mm actuators to control valves. It is designed for panel mounting and interfaces with push-button or twist-type actuators. The adapter supports compatible valve mounting configurations with a 1.440 inch body length and 0.580 inch width.
Clippard's line of 22 mm and 30 mm actuators may be coupled witha variety of Clippard control valves with a simple adapter system pro-viding a single assembly of a panel-mounted actuator and air valve.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PB-30 |
| Product Name | Valve Adapter |
| Fitting Type | Hose Fitting; Adapter Fitting |