Clippard Solenoid Valve TV-4DMP

Description
VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 51809978 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51809978
Solenoid Valve 51809978
VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
CLIPPARD Valves TV-4DMP

CLIPPARD Valves TV-4DMP

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 51809978
Product Name Solenoid Valve Solenoid Valve
Valve Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details