Clippard 2-Way Toggle Valve TV-2SF

Description
2-Way Toggle Valve, Short (Plastic Toggle)
Request a Quote
Description
2-Way Toggle Valve, Short (Plastic Toggle)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TV-2SF is a 2-way normally-closed spool valve with detented actuation and a plastic toggle, designed for on/off control of air, water, or oil. It features a brass body, nitrile seals, and a stainless steel stem and spring. The valve has a #10-32 port, 1/8" NPT outlet, and mounts via a 15/32-32 thread with nut and lockwasher. Air flow is rated at 4.5 scfm at 50 psig and 8 scfm at 100 psig. Maximum input pressure is 150 psig, and the force required to rotate the toggle is 12 oz. nominal. Physical dimensions include a hex width of 9/16", stem height of 1.125", and overall length of 1.500".

Datasheet Summary
Powered by GS/AI

TV-2SF is a 2-way normally-closed spool valve with detented actuation and a plastic toggle, designed for on/off control of air, water, or oil. It features a brass body, nitrile seals, and a stainless steel stem and spring. The valve has a #10-32 port, 1/8" NPT outlet, and mounts via a 15/32-32 thread with nut and lockwasher. Air flow is rated at 4.5 scfm at 50 psig and 8 scfm at 100 psig. Maximum input pressure is 150 psig, and the force required to rotate the toggle is 12 oz. nominal. Physical dimensions include a hex width of 9/16", stem height of 1.125", and overall length of 1.500".

Suppliers

Company
Product
Description
Supplier Links
2-Way Toggle Valve - TV-2SF - Clippard
Cincinnati, OH, United States
2-Way Toggle Valve
TV-2SF
2-Way Toggle Valve TV-2SF
2-Way Toggle Valve, Short (Plastic Toggle)

2-Way Toggle Valve, Short (Plastic Toggle)

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number TV-2SF
Product Name 2-Way Toggle Valve
Valve Type Directional; Spool; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2 suppliers
PTFE Isolation Valve - NR4 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details