Clippard 2-Way Toggle Valve TV-2S

Description
2-Way Toggle Valve, Short
Request a Quote
Description
2-Way Toggle Valve, Short
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TV-2S is a 2-way normally-closed spool valve with detented actuation, designed to control air flow by opening or closing a single path. It features a brass body, Nitrile seals, and a stainless steel stem and spring, with a #10-32 steel toggle. The valve mounts via a 15/32-32 thread and includes a nut and lockwasher. It has an air flow rating of 4.5 scfm at 50 psig and 8 scfm at 100 psig inlet pressure, with a maximum input pressure of 150 psig. The force required to rotate the toggle is 12 oz nominal. The valve is rated for air, water, or oil media and adheres to RoHS directives.

Datasheet Summary
Powered by GS/AI

TV-2S is a 2-way normally-closed spool valve with detented actuation, designed to control air flow by opening or closing a single path. It features a brass body, Nitrile seals, and a stainless steel stem and spring, with a #10-32 steel toggle. The valve mounts via a 15/32-32 thread and includes a nut and lockwasher. It has an air flow rating of 4.5 scfm at 50 psig and 8 scfm at 100 psig inlet pressure, with a maximum input pressure of 150 psig. The force required to rotate the toggle is 12 oz nominal. The valve is rated for air, water, or oil media and adheres to RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
2-Way Toggle Valve - TV-2S - Clippard
Cincinnati, OH, United States
2-Way Toggle Valve
TV-2S
2-Way Toggle Valve TV-2S
2-Way Toggle Valve, Short

2-Way Toggle Valve, Short

Supplier's Site Datasheet
Control Valve - 15724558 - Radwell International
Willingboro, NJ, United States
Control Valve
15724558
Control Valve 15724558
TOGGLE VALVE, 2-WAY, N.C. SPOOL VALVE, DETENTED ACUTAION, 8 SCFM FLOW @ 100 PSIG, #10-32 INLET/OUTLET SIZE, ENP STEEL TOGGLE. FREE 2 YEAR RADWELL WARRANTY

TOGGLE VALVE, 2-WAY, N.C. SPOOL VALVE, DETENTED ACUTAION, 8 SCFM FLOW @ 100 PSIG, #10-32 INLET/OUTLET SIZE, ENP STEEL TOGGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
CLIPPARD Valves TV-2S

CLIPPARD Valves TV-2S

Supplier's Site

Technical Specifications

  Clippard Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number TV-2S 15724558
Product Name 2-Way Toggle Valve Control Valve Control Valve
Valve Type Directional; Spool; Toggle Spool; Toggle
Primary Material Brass / Bronze Steel
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stem Valve, 3/8
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
15 mm Miniature Electronic Valve - E315E-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Shuttle Valve - MSV-1M44 - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Flow Control Valve - JFC-4R - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details