Push-Quick Elbow Reducer for 1/4" to 5/16" tubing, with overall length A of 1.765", connection C of 0.524", D1 of 5/16", and radius R of 0.840". Features a green release button and is supplied with pre-applied sealant for NPT, R1/8, R1/4, and R3/8 pipe threads.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ER0810 |
| Product Name | Push-Quick Elbow Reducer |
| Fitting Type | Tube Fitting; Elbow Fitting; Reducer Fitting |