Push-Quick Reduced Branch fitting for 3/8" and 1/4" tubing, with overall length 1.025", height 1.780", and end dimensions C1 and C2 of 0.524" and 0.720" respectively. Features a green release button. Supplied in packs of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-RB1208 |
| Product Name | Push-Quick Reduced Branch |
| Fitting Type | Tube Fitting; Reducer Fitting |