Clippard Modular 4-Way Delay Valve R-443

Description
4-Way Delay Out, Screw Adjustment
Request a Quote
Description
4-Way Delay Out, Screw Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard R-443 is a modular 4-way delay valve designed for versatile applications. It features a micro gap construction that ensures snap action with no blow by, and includes a screwdriver slot needle adjustment to deter tampering. The valve operates with a balanced design that allows for speed control at exhausts. Performance specifications include a flow rate of 9 scfm at 100 psig, a minimum pilot pressure of 40 psig, and a working pressure range of 0 to 150 psig. The operating temperature range is from 32°F to 180°F. The R-443 is a fully ported 5-port valve with an adjustable flow control valve interconnected to the pilot. It can perform all 2, 3, and 4-way functions, and features an auxiliary pilot on the spring side of the valve. Port 5 serves as an auxiliary for adding volume for longer time delays, which should be plugged if not utilized.

Datasheet Summary
Powered by GS/AI

The Clippard R-443 is a modular 4-way delay valve designed for versatile applications. It features a micro gap construction that ensures snap action with no blow by, and includes a screwdriver slot needle adjustment to deter tampering. The valve operates with a balanced design that allows for speed control at exhausts. Performance specifications include a flow rate of 9 scfm at 100 psig, a minimum pilot pressure of 40 psig, and a working pressure range of 0 to 150 psig. The operating temperature range is from 32°F to 180°F. The R-443 is a fully ported 5-port valve with an adjustable flow control valve interconnected to the pilot. It can perform all 2, 3, and 4-way functions, and features an auxiliary pilot on the spring side of the valve. Port 5 serves as an auxiliary for adding volume for longer time delays, which should be plugged if not utilized.

Suppliers

Company
Product
Description
Supplier Links
Modular 4-Way Delay Valve - R-443 - Clippard
Cincinnati, OH, United States
Modular 4-Way Delay Valve
R-443
Modular 4-Way Delay Valve R-443
4-Way Delay Out, Screw Adjustment

4-Way Delay Out, Screw Adjustment

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-443
Product Name Modular 4-Way Delay Valve
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Piloted 3-Way Air Valve - 2012 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
10 mm Miniature Electronic Valve - E3O10C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Modular 4-Way Twin Pilot Valve - R-436 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15G-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details