R-436 is a dual twin pilot 4-way, two-position valve for pneumatic control, designed to enable metered liquid dispensing with no drip by using pilot signals to shift flow paths. It features micro-gap construction for snap action with no blow-by and a balanced design that allows speed control at exhaust ports. The valve has a flow rate of 9 scfm at 100 psig, requires a minimum pilot pressure of 20 psig, operates within a working pressure range of 0 to 150 psig, and functions at temperatures from 32 to 180°F. Port 3 serves as a common exhaust. The valve is actuated by pilots on both sides, where de-energizing all pilots on one side is required before the opposite side can shift the valve. It is mounted modularly and intended for integration into compact pneumatic systems.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R-436 |
| Product Name | Modular 4-Way Twin Pilot Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool |
| Primary Material | Acetal |
| Media | Air; Compressed Air |