Clippard Modular 3-Way Valve R-311

Description
3-Way Multiple Pilot, Spring Return
Request a Quote
Description
3-Way Multiple Pilot, Spring Return
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-311 is a 3-way, spring-return, fully ported pilot valve with four pilot inputs, designed to reduce piping and space requirements by consolidating multiple valve functions. It operates with a minimum pilot pressure of 40 psig, handles working pressures from 0 to 150 psig, and functions within a temperature range of 32 to 180°F. The valve provides snap action with micro gap construction to prevent blow-by and allows speed control at exhaust. It can be configured as normally-open, normally-closed, selector, or diverter, and supports 2-way operation by plugging exhaust ports. Any single pilot actuates the valve; all four pilots must be depowered to return it to rest. The valve is physically designed for modular mounting with indicator guidance.

Datasheet Summary
Powered by GS/AI

The R-311 is a 3-way, spring-return, fully ported pilot valve with four pilot inputs, designed to reduce piping and space requirements by consolidating multiple valve functions. It operates with a minimum pilot pressure of 40 psig, handles working pressures from 0 to 150 psig, and functions within a temperature range of 32 to 180°F. The valve provides snap action with micro gap construction to prevent blow-by and allows speed control at exhaust. It can be configured as normally-open, normally-closed, selector, or diverter, and supports 2-way operation by plugging exhaust ports. Any single pilot actuates the valve; all four pilots must be depowered to return it to rest. The valve is physically designed for modular mounting with indicator guidance.

Suppliers

Company
Product
Description
Supplier Links
Modular 3-Way Valve - R-311 - Clippard
Cincinnati, OH, United States
Modular 3-Way Valve
R-311
Modular 3-Way Valve R-311
3-Way Multiple Pilot, Spring Return

3-Way Multiple Pilot, Spring Return

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-311
Product Name Modular 3-Way Valve
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Clippard PQ Flow Controls Series - Right Angle Meter-Out - PQ-CV08Q - Clippard
Specs
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-40-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details