Push-Quick male elbow fitting for 5/32" tubing with #10-32 thread, featuring a 7/16" hex wrench size, 0.722" length, 0.410" body diameter, and 0.900" overall height. Includes a green release button. Fittings with #10-32 thread are supplied without pre-applied sealant.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ME05N |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Elbow Fitting |
| Connection Type | Push-to-Connect; Tube - Male English Straight Thread; #10-32 |
| Material | Thermoplastic |