Clippard Push-Quick Male Elbow, 6 mm, R1/4 PQ-MA06M2

Description
Push-Quick Male Elbow, 6 mm, R1/4
Request a Quote
Description
Push-Quick Male Elbow, 6 mm, R1/4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick male angle connector with 6 mm tubing size and R1/4 pipe thread, featuring a 14 mm hex size and 1.616 inch overall length. The fitting includes a green release button and comes with pre-applied sealant for the R1/4 thread.

Datasheet Summary
Powered by GS/AI

Push-Quick male angle connector with 6 mm tubing size and R1/4 pipe thread, featuring a 14 mm hex size and 1.616 inch overall length. The fitting includes a green release button and comes with pre-applied sealant for the R1/4 thread.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Male Elbow, 6 mm, R1/4 - PQ-MA06M2 - Clippard
Cincinnati, OH, United States
Push-Quick Male Elbow, 6 mm, R1/4
PQ-MA06M2
Push-Quick Male Elbow, 6 mm, R1/4 PQ-MA06M2
Push-Quick Male Elbow, 6 mm, R1/4

Push-Quick Male Elbow, 6 mm, R1/4

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-MA06M2
Product Name Push-Quick Male Elbow, 6 mm, R1/4
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-MC12Q - Clippard
Specs
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/4 NPT
Material Brass/Bronze
View Details
Push-Quick Stack Elbow, 5/16”, 1/4” NPT - PQ-SE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Push-Quick Fitting - PQ-MC06MR - Clippard
Specs
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; R 1/8
Material Brass/Bronze
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details