The PQ-CI12W is a right angle meter-in flow control in the PQ Flow Control Series, designed for direct mounting to NPT ports on cylinders or valves. It features a 3/8" NPT port, accepts 3/8" tubing, and has a body length of 2.395 inches, a hex height of 3/4 inch, and a maximum width of 1.690 inches. Air flow is metered in through a knurled adjustment screw with a locking nut, while exhaust flows freely. The unit is constructed from nickel-plated brass, plastic resin, and stainless steel, with Nitrile seals, and operates within a pressure range of 0 to 150 psig or vacuum of 0 to 29.5" Hg. The valve body can rotate fully around the mounting bolt for optimal tubing alignment.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-CI12W |
| Product Name | Clippard PQ Flow Controls Series - Right Angle Meter-In |
| Valve Type | Control Valve; Angle |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.38 inch (9.52 mm) |