Clippard Minimatic® Slip-On Fitting XT2-402

Description
#10-32 to 1/16" ID Hose Cross Fitting
Request a Quote
Description
#10-32 to 1/16" ID Hose Cross Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® XT2-402 is a #10-32 male threaded cross fitting with three 1/16" ID hose barbs and one 1/8" ID hose barb, designed for use with Clippard urethane hose. It is electroless nickel-plated brass, measures 0.515" in length ("A" dimension), and has a packed "R" dimension of 0.748". A Buna-N gasket is included but not installed. The fitting holds to the burst pressure of polyurethane hose and requires no additional clamps when used with compatible tubing.

Datasheet Summary
Powered by GS/AI

The Minimatic® XT2-402 is a #10-32 male threaded cross fitting with three 1/16" ID hose barbs and one 1/8" ID hose barb, designed for use with Clippard urethane hose. It is electroless nickel-plated brass, measures 0.515" in length ("A" dimension), and has a packed "R" dimension of 0.748". A Buna-N gasket is included but not installed. The fitting holds to the burst pressure of polyurethane hose and requires no additional clamps when used with compatible tubing.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - XT2-402 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
XT2-402
Minimatic® Slip-On Fitting XT2-402
#10-32 to 1/16" ID Hose Cross Fitting

#10-32 to 1/16" ID Hose Cross Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number XT2-402
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-YU08 - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting; Wye Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Minimatic® Slip-On Fitting - UT0-F0F - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Fitting - PQ-UE06M2 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; R 1/4
Material Thermoplastic
View Details
Push-Quick Tube Reducer - PQ-TR1208 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
Connection Type Push-to-Connect
View Details