Heavy-Duty Push Button Actuators are designed for stem-operated valves or panel mounting, featuring a built-in spring for automatic return to the extended position and eliminating over-travel or side load on the valve. The PC-5F-BK variant has a 1 3/16-28 thread size, flush mounting style, and black color. It is part of a series available in multiple colors and mounting styles, all sharing the same actuation mechanism and durable design for reliable valve control.
Heavy-Duty Push Button Actuators
Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control systems. They feature a built-in spring so the button always returns to the extended position when released with no additional load on the valve.
The design of these push buttons allows complete actuation of the valve with no over-travel or side load to the valve assuring superior performance and long life.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PC-5F-BK |
| Product Name | Extended Captivated Push Button |
| Actuation Method | Manual |