Heavy-Duty Push Button Actuators are designed for stem-operated valves or panel mounting, featuring a built-in spring for automatic return to the extended position and a mushroom-style button for easy actuation. The PC-4M-BL variant has a 7/8-32 thread mount and is cyan (blue) in color. The design prevents over-travel and side load on the valve, ensuring reliable performance and extended service life.
Heavy-Duty Push Button Actuators
Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control systems. They feature a built-in spring so the button always returns to the extended position when released with no additional load on the valve.
The design of these push buttons allows complete actuation of the valve with no over-travel or side load to the valve assuring superior performance and long life.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PC-4M-BL |
| Product Name | Extended Captivated Push Button |
| Actuation Method | Manual |