PB-2-BK is a low-force 3-way poppet palm button valve for air, with a manual actuation force of 1 oz, a maximum input pressure of 100 psig, and an air flow of 22 scfm at 100 psig. It features 1/8" NPT ports for supply, exhaust, and load, a stem travel of 0.125 inch, and a bleed rate of 0.1 scfm at 100 psig. The valve has mounting holes compatible with #8-32 threads and supports optional mounting bracket kit #2010-050. It is available with a black anodized button. Construction is designed for air medium only.
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer for assembly. The standard furnished mounting nu thas a bright chromate finish. Black chrome or nickel-platedf inishes are also available by adding the suffix -BC or -ENP tothe part number.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PB-2-BK |
| Product Name | 3-Way Low Force Actuation Push Button |
| Actuation Method | Manual |