The PB-2-GN is a low-force 3-way poppet palm button valve designed for air applications, featuring a green anodized button. It has a 1/8-27 NPT supply port, 1/8" NPT exhaust port, and 1/8" NPT load port, with an air flow rating of 22 scfm at 100 psig and a bleed rate of 0.1 scfm at 100 psig. The valve requires 1.75 lb of force to actuate manually and operates with a 0.125-inch stroke. It is mounted using two #8-32 threaded holes and is compatible with the optional mounting bracket kit #2010-050. The valve is rated for a maximum input pressure of 100 psig.
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer for assembly. The standard furnished mounting nu thas a bright chromate finish. Black chrome or nickel-platedf inishes are also available by adding the suffix -BC or -ENP tothe part number.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PB-2-GN |
| Product Name | 3-Way Low Force Actuation Push Button |
| Actuation Method | Manual |