Single acting, spring return air pilot actuator with a 0.375 inch bore and 1/8" NPT inlet, designed to mount to Clippard miniature 15/32-32 threaded valves. Maximum input pressure is 250 psig. Body is brass, springs are stainless steel, seals are nitrile, and the piston is Delrin®. Force factor is 0.1.
| Clippard | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | MPA-3P |
| Product Name | Air Piloted Valve Actuator |
| Valve Motion | Linear |
| Operation | OnOff |
| Stem Diameter | 0.4688 inch (11.91 mm) |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 12 to 41 psi (8.45 to 28.85 m H2O) |