The PB-2-RD is a low-force 3-way poppet palm button valve for air, with a manual actuation force of 1 oz., 1/8" NPT ports, and a maximum input pressure of 100 psig. It delivers an air flow of 22 scfm at 100 psig and has a bleed rate of 0.1 scfm at 100 psig. The valve features a 0.125" stroke, button diameter of 2.187", and mounting holes for #8-32 threads. Anodized red button finish is standard. Optional mounting bracket kit #2010-050 provides additional mounting flexibility. Construction is designed for air service and includes a replaceable poppet cartridge.
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer for assembly. The standard furnished mounting nu thas a bright chromate finish. Black chrome or nickel-platedf inishes are also available by adding the suffix -BC or -ENP tothe part number.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PB-2-RD |
| Product Name | 3-Way Low Force Actuation Push Button |
| Actuation Method | Manual |