The PB-1-RD is a 3-way poppet palm button valve with a red button, designed for air applications with a maximum input pressure of 100 psig. It features 1/8" NPT ports for supply, exhaust, and load, with an air flow of 3.5 scfm at 150 psig and 6.0 scfm at 100 psig, and a bleed rate of 0.1 scfm at 100 psig. The valve requires 1.75 lb of manual force to actuate and has a stem travel of 1/8". It mounts via two #8-32 threaded holes and two #10 screw holes, and includes a replaceable poppet cartridge. The valve is bubble-tight when closed and does not restrict the exhaust port.
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer for assembly. The standard furnished mounting nu thas a bright chromate finish. Black chrome or nickel-platedf inishes are also available by adding the suffix -BC or -ENP tothe part number.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PB-1-RD |
| Product Name | 3-Way Palm Button Valve, Red |
| Actuation Method | Manual |