PC-5F-OR is a heavy-duty push button actuator with a 1 3/16-28 thread mounting and a flush button style, available in orange. It features a built-in spring for automatic return to the extended position and is designed to fully actuate stem-operated valves without over-travel or side load, ensuring reliable performance and long life. The actuator is suitable for panel mounting or individual valve applications and allows color-coded identification in control systems.
Heavy-Duty Push Button Actuators
Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control systems. They feature a built-in spring so the button always returns to the extended position when released with no additional load on the valve.
The design of these push buttons allows complete actuation of the valve with no over-travel or side load to the valve assuring superior performance and long life.
| Clippard | |
|---|---|
| Product Category | Valve Actuators |
| Product Number | PC-5F-OR |
| Product Name | Extended Captivated Push Button |
| Actuation Method | Manual |