Clippard 3-Way Air Piloted Valve PAV-3

Description
3-Way Air-Piloted Valve
Request a Quote
Description
3-Way Air-Piloted Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAV-3 is a 3-way, air-piloted, normally-closed poppet valve with a brass body, nitrile seals, and a stainless steel stem and spring. It has 1/8" NPT inlet and outlet ports, and #10-32 pilot ports, with mounting holes for #4 screws. The maximum input pressure is 300 psig, and the minimum air pilot pressure is 20 psig. Air flow is rated at 6.8 scfm at 50 psig and 11.6 scfm at 100 psig. The valve is designed for use with air, water, or oil and is compatible with 5/8-32 threaded or #4 screw mounting. The physical dimensions include a 5/8" square body with an overall length of 1.812 inches.

Datasheet Summary
Powered by GS/AI

The PAV-3 is a 3-way, air-piloted, normally-closed poppet valve with a brass body, nitrile seals, and a stainless steel stem and spring. It has 1/8" NPT inlet and outlet ports, and #10-32 pilot ports, with mounting holes for #4 screws. The maximum input pressure is 300 psig, and the minimum air pilot pressure is 20 psig. Air flow is rated at 6.8 scfm at 50 psig and 11.6 scfm at 100 psig. The valve is designed for use with air, water, or oil and is compatible with 5/8-32 threaded or #4 screw mounting. The physical dimensions include a 5/8" square body with an overall length of 1.812 inches.

Suppliers

Company
Product
Description
Supplier Links
3-Way Air Piloted Valve - PAV-3 - Clippard
Cincinnati, OH, United States
3-Way Air Piloted Valve
PAV-3
3-Way Air Piloted Valve PAV-3
3-Way Air-Piloted Valve

3-Way Air-Piloted Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number PAV-3
Product Name 3-Way Air Piloted Valve
Valve Type Control Valve; Directional; Poppet
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Modular 4-Way Valve - R-410 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
3 Way Normally Open Air Valve - E*N-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details