The O-ECO-3 is an oxygen-clean version of Clippard's EV series solenoid valves, designed for contamination-sensit
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas.
The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design.
The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | O-ECO-3 |
| Product Name | Oxygen Clean Series Electronic Valves |
| Media | Gas; High Purity; Air; Breathable; Compressed Air |
| Maximum Pressure | 105.00 psi (73.9 m H2O) |
| Number of Ports | 3 |