The NPV Series pinch valves are solenoid-operated devices designed to control the flow of liquids and gases by opening and closing tubing, eliminating dead volume and preventing fluid contamination. Each valve includes 12" (30 cm) of silicone tubing, which is easily replaceable and contacts only the fluid. The valves operate with 12 or 24 VDC and incorporate a hit-and-hold circuit to reduce power consumption from 1.0 to 7.2 watts. Response time ranges from 5 to 50 ms. They handle air, water, gas, or compatible fluids at pressures up to 30 psig (2 bar) and temperatures from -20 to 158°F (-29 to 70°C). Mounting is via #2-56 or #4-40 manifold threads, with M3 available. The series supports 2-way normally-open, normally-closed, and 3-way configurations (one tube normally-open, one tube normally-closed), all with an unobstructed flow path compliant with CE and RoHS standards.
The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original state.
Available in 2-Way Normally-Open or Normally- Closed or 3-Way (one tube N.O. and one tube N.C.) configurations
Common industries that use pinch valves for the benefits of isolating media from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plasti
• Compact, Robust Design
• Low Maintenance
• Fast Response Time
• Tubing Ranges from 0.031" up to 0.25" ID
• Long Life—Tubing is easy to replace
• Zero Dead Volume
• Low Power Consumption
• Unobstructed Flow Path
• In Stock
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | NPV Series |
| Product Name | Pinch Valves with Hit & Hold Circuit |
| Valve Type | Pinch; Solenoid |
| Primary Material | Silicone Tubing (no wetted areas in valve) |
| Media | Water; Gas; Compatible Fluids; Air |
| Maximum Pressure | 30.00 psi (21.11 m H2O) |