Check valve with #10-32 inlet and outlet ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow up to 6.5 scfm at 50 psig and 11.5 scfm at 100 psig. Cracks open at approximately 1 psig and fully opens at 2.5 psig. Mounts directly or in-line with flow direction indicated by an arrow. Operates within a temperature range of 32°F to 230°F. Complies with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MCV-1AA |
| Product Name | Check Valve |
| Valve Type | Lift Check; Check |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |