The GNV-5RI is an in-line mount needle valve with 3/8" NPT threads on both ends, featuring a screwdriver slot adjustment. It has a body designed for direct mounting with two 0.220 inch diameter mounting holes spaced 1.522 inches apart. The valve is part of Clippard's GNV series, which includes variants with knurled knobs or cartridge mounting, but the GNV-5RI specifically uses a screwdriver slot for adjustment.
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GNV-5RI |
| Product Name | GNV Needle Valve, In-Line Mount, 3/8" NPT, Slot Adjustment |
| Valve Type | Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.38 inch (9.52 mm) |