The MAV-3R is a 3-way, normally-closed poppet valve with a rotatable inlet port, designed for air, water, or oil applications. It features #10-32 ports and mounts via a 15/32-32 thread into a 3/8" bore. Stem travel is 1/8", requiring 24 oz. of force for full actuation. Maximum input pressure is 300 psig, with air flow rated at 4 scfm at 50 psig and 6.8 scfm at 100 psig. The body is brass, with nitrile seals and a stainless steel stem and spring. The port orientation can be rotated for flexible installation.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MAV-3R |
| Product Name | 3-Way Normally Closed Valve |
| Valve Type | Directional; Poppet |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |